Vishay Precision Group Chip Resistor - Surface Mount CRCW02012M20FNED

Description
2.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02012M20FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M20FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012M20FNEDTR-ND
2.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M20FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M20FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012M20FNEDCT-ND
2.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M20FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M20FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012M20FNEDDKR-ND
2.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02012M20FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02012M20FNED
Resistors - Chip Resistor - Surface Mount CRCW02012M20FNED
RES SMD 2.2M OHM 1% 1/20W 0201

RES SMD 2.2M OHM 1% 1/20W 0201

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8532 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8532
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8532
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3392 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3392
Res, Thick Film, 2M2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3392
RES, THICK FILM, 2M2, 1%, 0.05W, 0201, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 2M2, 1%, 0.05W, 0201, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2.2 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8354 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.2 Mohm, 50 Mw, 1%; Resistance Vishay
84W8354
Thick Film Resistor, 2.2 Mohm, 50 Mw, 1%; Resistance Vishay 84W8354
THICK FILM RESISTOR, 2.2 MOHM, 50 mW, 1%; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 2.2 MOHM, 50 mW, 1%; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW02012M20FNEDTR-ND CRCW02012M20FNED 26W8532 72W3392 84W8354
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 2M2, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 2.2 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details