Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02012M10FNED

Description
2.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02012M10FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M10FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012M10FNEDCT-ND
2.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M10FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M10FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012M10FNEDTR-ND
2.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M10FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M10FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012M10FNEDDKR-ND
2.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 2.1 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8352 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.1 Mohm, 50 Mw, 1%; Resistance Vishay
84W8352
Thick Film Resistor, 2.1 Mohm, 50 Mw, 1%; Resistance Vishay 84W8352
THICK FILM RESISTOR, 2.1 MOHM, 50 mW, 1%; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 2.1 MOHM, 50 mW, 1%; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3390
Res, Thick Film, 2M1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3390
RES, THICK FILM, 2M1, 1%, 0.05W, 0201, REEL; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M1, 1%, 0.05W, 0201, REEL; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02012M10FNEDCT-ND 84W8352 72W3390
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 2.1 Mohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 2M1, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details