Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02012M05FNED

Description
2.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02012M05FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M05FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012M05FNEDDKR-ND
2.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M05FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M05FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012M05FNEDTR-ND
2.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M05FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M05FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012M05FNEDCT-ND
2.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 2M05, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M05, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3389
Res, Thick Film, 2M05, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3389
RES, THICK FILM, 2M05, 1%, 0.05W, 0201, REEL; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M05, 1%, 0.05W, 0201, REEL; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2.05 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8351 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.05 Mohm, 50 Mw, 1%; Resistance Vishay
84W8351
Thick Film Resistor, 2.05 Mohm, 50 Mw, 1%; Resistance Vishay 84W8351
THICK FILM RESISTOR, 2.05 MOHM, 50 mW, 1%; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.05 MOHM, 50 mW, 1%; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW02012M05FNEDDKR-ND 72W3389
Product Name Chip Resistor - Surface Mount Res, Thick Film, 2M05, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3162FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 1614913-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers