Vishay Precision Group RES 2.80K OHM 1/20W 1% 0201 SMD CRCW02012K80FNED

Description
RES 2.80Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 2.80Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80K OHM 1/20W 1% 0201 SMD - CRCW02012K80FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/20W 1% 0201 SMD
CRCW02012K80FNED
RES 2.80K OHM 1/20W 1% 0201 SMD CRCW02012K80FNED
RES 2.80Kohm 1/20W 1% 0201 SMD

RES 2.80Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02012K80FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K80FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012K80FNEDTR-ND
2.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K80FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K80FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012K80FNEDCT-ND
2.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K80FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K80FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012K80FNEDDKR-ND
2.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 2K8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3385
Res, Thick Film, 2K8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3385
RES, THICK FILM, 2K8, 1%, 0.05W, 0201, REEL; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 2K8, 1%, 0.05W, 0201, REEL; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 2.8 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8347 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.8 Kohm, 50 Mw, 1%; Resistance Vishay
84W8347
Thick Film Resistor, 2.8 Kohm, 50 Mw, 1%; Resistance Vishay 84W8347
THICK FILM RESISTOR, 2.8 KOHM, 50 mW, 1%; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 2.8 KOHM, 50 mW, 1%; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02012K80FNED 541-CRCW02012K80FNEDTR-ND 72W3385 84W8347
Product Name RES 2.80K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K8, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 2.8 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 2800 ohms 2800 ohms 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details