Vishay Precision Group RES 2.74K OHM 1/20W 1% 0201 SMD CRCW02012K74FNED

Description
RES 2.74Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 2.74Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/20W 1% 0201 SMD - CRCW02012K74FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/20W 1% 0201 SMD
CRCW02012K74FNED
RES 2.74K OHM 1/20W 1% 0201 SMD CRCW02012K74FNED
RES 2.74Kohm 1/20W 1% 0201 SMD

RES 2.74Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.74KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74KABCT-ND
Chip Resistor - Surface Mount 541-2.74KABCT-ND
2.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74KABDKR-ND
Chip Resistor - Surface Mount 541-2.74KABDKR-ND
2.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74KABTR-ND
Chip Resistor - Surface Mount 541-2.74KABTR-ND
2.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 2K74, 1%, 0.05W, 0201; Resistance Vishay - 84W8346 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K74, 1%, 0.05W, 0201; Resistance Vishay
84W8346
Res, Thick Film, 2K74, 1%, 0.05W, 0201; Resistance Vishay 84W8346
RES, THICK FILM, 2K74, 1%, 0.05W, 0201; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 2K74, 1%, 0.05W, 0201; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K74, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K74, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3384
Res, Thick Film, 2K74, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3384
RES, THICK FILM, 2K74, 1%, 0.05W, 0201, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K74, 1%, 0.05W, 0201, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02012K74FNED 541-2.74KABCT-ND 84W8346 72W3384
Product Name RES 2.74K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K74, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 2K74, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 2740 ohms 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details