Vishay Intertechnology, Inc. RES 2.7K OHM 1/20W 5% 0201 SMD CRCW02012K70JNED

Description
RES 2.7Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 2.7Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/20W 5% 0201 SMD - CRCW02012K70JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/20W 5% 0201 SMD
CRCW02012K70JNED
RES 2.7K OHM 1/20W 5% 0201 SMD CRCW02012K70JNED
RES 2.7Kohm 1/20W 5% 0201 SMD

RES 2.7Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02012K70JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K70JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012K70JNEDTR-ND
2.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K70JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K70JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012K70JNEDCT-ND
2.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K70JNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K70JNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012K70JNEDDKR-ND
2.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02012K70JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02012K70JNED
Resistors - Chip Resistor - Surface Mount CRCW02012K70JNED
RES SMD 2.7K OHM 5% 1/20W 0201

RES SMD 2.7K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW02012K70JNED 541-CRCW02012K70JNEDTR-ND CRCW02012K70JNED
Product Name RES 2.7K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1912FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details