Vishay Precision Group Chip Resistor - Surface Mount CRCW02012K70FKED

Description
2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.70KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KAABDKR-ND
Chip Resistor - Surface Mount 541-2.70KAABDKR-ND
2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KAABTR-ND
Chip Resistor - Surface Mount 541-2.70KAABTR-ND
2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KAABCT-ND
Chip Resistor - Surface Mount 541-2.70KAABCT-ND
2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors 1/20watts 2.7Kohms 1% 100ppm - CRCW02012K70FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors 1/20watts 2.7Kohms 1% 100ppm
CRCW02012K70FKED
Thick Film Resistors 1/20watts 2.7Kohms 1% 100ppm CRCW02012K70FKED
Thick Film Resistors 1/20watts 2.7Kohms 1% 100ppm

Thick Film Resistors 1/20watts 2.7Kohms 1% 100ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02012K70FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02012K70FKED
Resistors - Chip Resistor - Surface Mount CRCW02012K70FKED
RES SMD 2.7K OHM 1% 1/20W 0201

RES SMD 2.7K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 2K7, 0.05W, 0201; Resistance Vishay - 01X1859 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 0.05W, 0201; Resistance Vishay
01X1859
Res, Thick Film, 2K7, 0.05W, 0201; Resistance Vishay 01X1859
RES, THICK FILM, 2K7, 0.05W, 0201; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 2K7, 0.05W, 0201; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2.70KAABDKR-ND CRCW02012K70FKED CRCW02012K70FKED 01X1859
Product Name Chip Resistor - Surface Mount Thick Film Resistors 1/20watts 2.7Kohms 1% 100ppm Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K7, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details