Vishay Precision Group RES 2.67K OHM 1/20W 1% 0201 SMD CRCW02012K67FNED

Description
RES 2.67Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 2.67Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/20W 1% 0201 SMD - CRCW02012K67FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/20W 1% 0201 SMD
CRCW02012K67FNED
RES 2.67K OHM 1/20W 1% 0201 SMD CRCW02012K67FNED
RES 2.67Kohm 1/20W 1% 0201 SMD

RES 2.67Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02012K67FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K67FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012K67FNEDTR-ND
2.67 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.67 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K67FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K67FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012K67FNEDDKR-ND
2.67 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.67 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K67FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K67FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012K67FNEDCT-ND
2.67 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.67 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02012K67FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02012K67FNED
Resistors - Chip Resistor - Surface Mount CRCW02012K67FNED
RES SMD 2.67K OHM 1% 1/20W 0201

RES SMD 2.67K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 2.67 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8344 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.67 Kohm, 50 Mw, 1%; Resistance Vishay
84W8344
Thick Film Resistor, 2.67 Kohm, 50 Mw, 1%; Resistance Vishay 84W8344
THICK FILM RESISTOR, 2.67 KOHM, 50 mW, 1%; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 2.67 KOHM, 50 mW, 1%; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K67, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K67, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3382
Res, Thick Film, 2K67, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3382
RES, THICK FILM, 2K67, 1%, 0.05W, 0201, REEL; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K67, 1%, 0.05W, 0201, REEL; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02012K67FNED 541-CRCW02012K67FNEDTR-ND CRCW02012K67FNED 84W8344
Product Name RES 2.67K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 2.67 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 2670 ohms 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details