Vishay Precision Group Chip Resistor - Surface Mount CRCW02012K67FKED

Description
2.67 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02012K67FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02012K67FKED-ND
Chip Resistor - Surface Mount CRCW02012K67FKED-ND
2.67 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.67 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 2.67K OHM 1/20W 1% 0201 SMD - CRCW02012K67FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/20W 1% 0201 SMD
CRCW02012K67FKED
RES 2.67K OHM 1/20W 1% 0201 SMD CRCW02012K67FKED
RES 2.67Kohm 1/20W 1% 0201 SMD

RES 2.67Kohm 1/20W 1% 0201 SMD

Supplier's Site
Crcw0201 100 2K67 1% Et7 E3 Rohs Compliant Vishay - 01X1858 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 2K67 1% Et7 E3 Rohs Compliant Vishay
01X1858
Crcw0201 100 2K67 1% Et7 E3 Rohs Compliant Vishay 01X1858
CRCW0201 100 2K67 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 2K67 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02012K67FKED-ND CRCW02012K67FKED 01X1858
Product Name Chip Resistor - Surface Mount RES 2.67K OHM 1/20W 1% 0201 SMD Crcw0201 100 2K67 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details