Vishay Precision Group Chip Resistor - Surface Mount CRCW02012K61FNED

Description
2.61 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.61 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02012K61FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K61FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012K61FNEDTR-ND
2.61 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.61 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K61FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K61FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012K61FNEDCT-ND
2.61 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.61 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K61FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K61FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012K61FNEDDKR-ND
2.61 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.61 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 2.61K OHM 1/20W 1% 0201 SMD - CRCW02012K61FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/20W 1% 0201 SMD
CRCW02012K61FNED
RES 2.61K OHM 1/20W 1% 0201 SMD CRCW02012K61FNED
RES 2.61Kohm 1/20W 1% 0201 SMD

RES 2.61Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 2K61, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3381 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K61, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3381
Res, Thick Film, 2K61, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3381
RES, THICK FILM, 2K61, 1%, 0.05W, 0201, REEL; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K61, 1%, 0.05W, 0201, REEL; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 2.61 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8343 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.61 Kohm, 50 Mw, 1%; Resistance Vishay
84W8343
Thick Film Resistor, 2.61 Kohm, 50 Mw, 1%; Resistance Vishay 84W8343
THICK FILM RESISTOR, 2.61 KOHM, 50 mW, 1%; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 2.61 KOHM, 50 mW, 1%; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02012K61FNEDTR-ND CRCW02012K61FNED 72W3381
Product Name Chip Resistor - Surface Mount RES 2.61K OHM 1/20W 1% 0201 SMD Res, Thick Film, 2K61, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details