Vishay Precision Group RES 2.43K OHM 1/20W 1% 0201 SMD CRCW02012K43FNED

Description
RES 2.43Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 2.43Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/20W 1% 0201 SMD - CRCW02012K43FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/20W 1% 0201 SMD
CRCW02012K43FNED
RES 2.43K OHM 1/20W 1% 0201 SMD CRCW02012K43FNED
RES 2.43Kohm 1/20W 1% 0201 SMD

RES 2.43Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02012K43FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K43FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012K43FNEDTR-ND
2.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K43FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K43FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012K43FNEDDKR-ND
2.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K43FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K43FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012K43FNEDCT-ND
2.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 2K43, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K43, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3378
Res, Thick Film, 2K43, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3378
RES, THICK FILM, 2K43, 1%, 0.05W, 0201, REEL; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K43, 1%, 0.05W, 0201, REEL; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 2.43 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8340 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.43 Kohm, 50 Mw, 1%; Resistance Vishay
84W8340
Thick Film Resistor, 2.43 Kohm, 50 Mw, 1%; Resistance Vishay 84W8340
THICK FILM RESISTOR, 2.43 KOHM, 50 mW, 1%; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 2.43 KOHM, 50 mW, 1%; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02012K43FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02012K43FNED
Resistors - Chip Resistor - Surface Mount CRCW02012K43FNED
RES SMD 2.43K OHM 1% 1/20W 0201

RES SMD 2.43K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02012K43FNED 541-CRCW02012K43FNEDTR-ND 72W3378 CRCW02012K43FNED
Product Name RES 2.43K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K43, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 2430 ohms 2430 ohms 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details