Vishay Intertechnology, Inc. RES 2.43K OHM 1/20W 1% 0201 SMD CRCW02012K43FKED

Description
RES 2.43Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 2.43Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/20W 1% 0201 SMD - CRCW02012K43FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/20W 1% 0201 SMD
CRCW02012K43FKED
RES 2.43K OHM 1/20W 1% 0201 SMD CRCW02012K43FKED
RES 2.43Kohm 1/20W 1% 0201 SMD

RES 2.43Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW02012K43FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02012K43FKED-ND
Chip Resistor - Surface Mount CRCW02012K43FKED-ND
2.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW02012K43FKED CRCW02012K43FKED-ND
Product Name RES 2.43K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details