Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 2.4Kohms 1% 100ppm CRCW02012K40FKED

Description
Thick Film Resistors - SMD 1/20watt 2.4Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 2.4Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 2.4Kohms 1% 100ppm - CRCW02012K40FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 2.4Kohms 1% 100ppm
CRCW02012K40FKED
Thick Film Resistors - SMD 1/20watt 2.4Kohms 1% 100ppm CRCW02012K40FKED
Thick Film Resistors - SMD 1/20watt 2.4Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 2.4Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-2.40KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KAABDKR-ND
Chip Resistor - Surface Mount 541-2.40KAABDKR-ND
2.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KAABCT-ND
Chip Resistor - Surface Mount 541-2.40KAABCT-ND
2.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KAABTR-ND
Chip Resistor - Surface Mount 541-2.40KAABTR-ND
2.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, 2K4, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay - 33AK2925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
33AK2925
Res, 2K4, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay 33AK2925
RES, 2K4, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 2K4, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02012K40FKED 541-2.40KAABDKR-ND 33AK2925
Product Name Thick Film Resistors - SMD 1/20watt 2.4Kohms 1% 100ppm Chip Resistor - Surface Mount Res, 2K4, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201
Resistance Range 2400 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details