Vishay Intertechnology, Inc. Thick Film Resistors 1/20watts 2.37Kohms 1% 100ppm CRCW02012K37FKED

Description
Thick Film Resistors 1/20watts 2.37Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors 1/20watts 2.37Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors 1/20watts 2.37Kohms 1% 100ppm - CRCW02012K37FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors 1/20watts 2.37Kohms 1% 100ppm
CRCW02012K37FKED
Thick Film Resistors 1/20watts 2.37Kohms 1% 100ppm CRCW02012K37FKED
Thick Film Resistors 1/20watts 2.37Kohms 1% 100ppm

Thick Film Resistors 1/20watts 2.37Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-2.37KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KAABDKR-ND
Chip Resistor - Surface Mount 541-2.37KAABDKR-ND
2.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KAABTR-ND
Chip Resistor - Surface Mount 541-2.37KAABTR-ND
2.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KAABCT-ND
Chip Resistor - Surface Mount 541-2.37KAABCT-ND
2.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res Thick Film 0201 2.37K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R - 873-CRCW02012K37FKED - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 2.37K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R
873-CRCW02012K37FKED
Res Thick Film 0201 2.37K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R 873-CRCW02012K37FKED
Res Thick Film 0201 2.37K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R

Res Thick Film 0201 2.37K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW02012K37FKED 541-2.37KAABDKR-ND 873-CRCW02012K37FKED
Product Name Thick Film Resistors 1/20watts 2.37Kohms 1% 100ppm Chip Resistor - Surface Mount Res Thick Film 0201 2.37K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 2370 ohms 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers