Vishay Precision Group Chip Resistor - Surface Mount CRCW02012K32FNED

Description
2.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02012K32FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K32FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012K32FNEDTR-ND
2.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K32FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K32FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012K32FNEDDKR-ND
2.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K32FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K32FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012K32FNEDCT-ND
2.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 2.32K OHM 1/20W 1% 0201 SMD - CRCW02012K32FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/20W 1% 0201 SMD
CRCW02012K32FNED
RES 2.32K OHM 1/20W 1% 0201 SMD CRCW02012K32FNED
RES 2.32Kohm 1/20W 1% 0201 SMD

RES 2.32Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 2K32, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K32, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3375
Res, Thick Film, 2K32, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3375
RES, THICK FILM, 2K32, 1%, 0.05W, 0201, REEL; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K32, 1%, 0.05W, 0201, REEL; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 2.32 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8337 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.32 Kohm, 50 Mw, 1%; Resistance Vishay
84W8337
Thick Film Resistor, 2.32 Kohm, 50 Mw, 1%; Resistance Vishay 84W8337
THICK FILM RESISTOR, 2.32 KOHM, 50 mW, 1%; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 2.32 KOHM, 50 mW, 1%; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02012K32FNEDTR-ND CRCW02012K32FNED 72W3375
Product Name Chip Resistor - Surface Mount RES 2.32K OHM 1/20W 1% 0201 SMD Res, Thick Film, 2K32, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details