Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02012K26FNED

Description
2.26 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.26 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02012K26FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K26FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012K26FNEDTR-ND
2.26 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.26 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K26FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K26FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012K26FNEDDKR-ND
2.26 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.26 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K26FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K26FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012K26FNEDCT-ND
2.26 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.26 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 2.26K OHM 1/20W 1% 0201 SMD - CRCW02012K26FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/20W 1% 0201 SMD
CRCW02012K26FNED
RES 2.26K OHM 1/20W 1% 0201 SMD CRCW02012K26FNED
RES 2.26Kohm 1/20W 1% 0201 SMD

RES 2.26Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02012K26FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02012K26FNED
Resistors - Chip Resistor - Surface Mount CRCW02012K26FNED
RES SMD 2.26K OHM 1% 1/20W 0201

RES SMD 2.26K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 2K26, 1%, 0.05W, 0201; Resistance Vishay - 84W8336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.05W, 0201; Resistance Vishay
84W8336
Res, Thick Film, 2K26, 1%, 0.05W, 0201; Resistance Vishay 84W8336
RES, THICK FILM, 2K26, 1%, 0.05W, 0201; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 2K26, 1%, 0.05W, 0201; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K26, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3374
Res, Thick Film, 2K26, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3374
RES, THICK FILM, 2K26, 1%, 0.05W, 0201, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K26, 1%, 0.05W, 0201, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW02012K26FNEDTR-ND CRCW02012K26FNED CRCW02012K26FNED 84W8336 72W3374
Product Name Chip Resistor - Surface Mount RES 2.26K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K26, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 2K26, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567779P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details