Vishay Precision Group RES 2.20K OHM 1/20W 1% 0201 SMD CRCW02012K20FNED

Description
RES 2.20Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 2.20Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20K OHM 1/20W 1% 0201 SMD - CRCW02012K20FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/20W 1% 0201 SMD
CRCW02012K20FNED
RES 2.20K OHM 1/20W 1% 0201 SMD CRCW02012K20FNED
RES 2.20Kohm 1/20W 1% 0201 SMD

RES 2.20Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02012K20FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K20FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012K20FNEDTR-ND
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K20FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K20FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012K20FNEDDKR-ND
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K20FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K20FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012K20FNEDCT-ND
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW02012K20FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02012K20FNED
Chip Resistor - Surface Mount CRCW02012K20FNED
RES SMD 2.2K OHM 1% 1/20W 0201

RES SMD 2.2K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 2K2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3372 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3372
Res, Thick Film, 2K2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3372
RES, THICK FILM, 2K2, 1%, 0.05W, 0201, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.05W, 0201, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 2.2 Kohm, 50 Mw, 1%; Resistance Vishay - 34R2187 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.2 Kohm, 50 Mw, 1%; Resistance Vishay
34R2187
Thick Film Resistor, 2.2 Kohm, 50 Mw, 1%; Resistance Vishay 34R2187
THICK FILM RESISTOR, 2.2 KOHM, 50 mW, 1%; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 2.2 KOHM, 50 mW, 1%; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW02012K20FNED 541-CRCW02012K20FNEDTR-ND CRCW02012K20FNED 72W3372 34R2187
Product Name RES 2.20K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 2K2, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 2.2 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details