Vishay Precision Group Chip Resistor - Surface Mount CRCW02012K15FNED

Description
2.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02012K15FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K15FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012K15FNEDTR-ND
2.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K15FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K15FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012K15FNEDDKR-ND
2.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K15FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K15FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012K15FNEDCT-ND
2.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 2.15K OHM 1/20W 1% 0201 SMD - CRCW02012K15FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/20W 1% 0201 SMD
CRCW02012K15FNED
RES 2.15K OHM 1/20W 1% 0201 SMD CRCW02012K15FNED
RES 2.15Kohm 1/20W 1% 0201 SMD

RES 2.15Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02012K15FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02012K15FNED
Resistors - Chip Resistor - Surface Mount CRCW02012K15FNED
RES SMD 2.15K OHM 1% 1/20W 0201

RES SMD 2.15K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 2K15, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3371 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K15, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3371
Res, Thick Film, 2K15, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3371
RES, THICK FILM, 2K15, 1%, 0.05W, 0201, REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K15, 1%, 0.05W, 0201, REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 2.15 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8334 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.15 Kohm, 50 Mw, 1%; Resistance Vishay
84W8334
Thick Film Resistor, 2.15 Kohm, 50 Mw, 1%; Resistance Vishay 84W8334
THICK FILM RESISTOR, 2.15 KOHM, 50 mW, 1%; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 2.15 KOHM, 50 mW, 1%; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW02012K15FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02012K15FNED
Chip Resistor - Surface Mount CRCW02012K15FNED
RES SMD 2.15K OHM 1% 1/20W 0201

RES SMD 2.15K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW02012K15FNEDTR-ND CRCW02012K15FNED CRCW02012K15FNED 72W3371 CRCW02012K15FNED
Product Name Chip Resistor - Surface Mount RES 2.15K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K15, 1%, 0.05W, 0201, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details