Vishay Precision Group Chip Resistor - Surface Mount CRCW02012K00FKED

Description
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.00KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KAABCT-ND
Chip Resistor - Surface Mount 541-2.00KAABCT-ND
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KAABTR-ND
Chip Resistor - Surface Mount 541-2.00KAABTR-ND
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KAABDKR-ND
Chip Resistor - Surface Mount 541-2.00KAABDKR-ND
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 0.05W 2000ohm 30V Resistor - 52-CRCW02012K00FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 2000ohm 30V Resistor
52-CRCW02012K00FKED
SMD 0.05W 2000ohm 30V Resistor 52-CRCW02012K00FKED
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 2000ohm, 30V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW02012K00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 2000ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 2000ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02012K00FKED can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 2000ohm, 30V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW02012K00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 2000ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 2000ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02012K00FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.00K OHM 1/20W 1% 0201 SMD - CRCW02012K00FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/20W 1% 0201 SMD
CRCW02012K00FKED
RES 2.00K OHM 1/20W 1% 0201 SMD CRCW02012K00FKED
RES 2.00Kohm 1/20W 1% 0201 SMD

RES 2.00Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 2K, 0.05W, 0201; Resistance Vishay - 65AC3327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 0.05W, 0201; Resistance Vishay
65AC3327
Res, Thick Film, 2K, 0.05W, 0201; Resistance Vishay 65AC3327
RES, THICK FILM, 2K, 0.05W, 0201; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 2K, 0.05W, 0201; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K, 0.05W, 0201; Resistance Vishay - 86R0943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 0.05W, 0201; Resistance Vishay
86R0943
Res, Thick Film, 2K, 0.05W, 0201; Resistance Vishay 86R0943
RES, THICK FILM, 2K, 0.05W, 0201; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 2K, 0.05W, 0201; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2.00KAABCT-ND 52-CRCW02012K00FKED CRCW02012K00FKED 65AC3327
Product Name Chip Resistor - Surface Mount SMD 0.05W 2000ohm 30V Resistor RES 2.00K OHM 1/20W 1% 0201 SMD Res, Thick Film, 2K, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details