Vishay Precision Group RES 29.4K OHM 1/20W 1% 0201 SMD CRCW020129K4FNED

Description
RES 29.4Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 29.4Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/20W 1% 0201 SMD - CRCW020129K4FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/20W 1% 0201 SMD
CRCW020129K4FNED
RES 29.4K OHM 1/20W 1% 0201 SMD CRCW020129K4FNED
RES 29.4Kohm 1/20W 1% 0201 SMD

RES 29.4Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020129K4FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020129K4FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020129K4FNEDTR-ND
29.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

29.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020129K4FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020129K4FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020129K4FNEDDKR-ND
29.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

29.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020129K4FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020129K4FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020129K4FNEDCT-ND
29.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

29.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 29K4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3479 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29K4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3479
Res, Thick Film, 29K4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3479
RES, THICK FILM, 29K4, 1%, 0.05W, 0201, REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 29K4, 1%, 0.05W, 0201, REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 29.4 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8435 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 29.4 Kohm, 50 Mw, 1%; Resistance Vishay
84W8435
Thick Film Resistor, 29.4 Kohm, 50 Mw, 1%; Resistance Vishay 84W8435
THICK FILM RESISTOR, 29.4 KOHM, 50 mW, 1%; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 29.4 KOHM, 50 mW, 1%; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020129K4FNED 541-CRCW020129K4FNEDTR-ND 72W3479
Product Name RES 29.4K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 29K4, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 29400 ohms 29400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details