Vishay Intertechnology, Inc. RES 29.4K OHM 1/20W 1% 0201 SMD CRCW020129K4FKED

Description
RES 29.4Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 29.4Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/20W 1% 0201 SMD - CRCW020129K4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/20W 1% 0201 SMD
CRCW020129K4FKED
RES 29.4K OHM 1/20W 1% 0201 SMD CRCW020129K4FKED
RES 29.4Kohm 1/20W 1% 0201 SMD

RES 29.4Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020129K4FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020129K4FKED-ND
Chip Resistor - Surface Mount CRCW020129K4FKED-ND
29.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

29.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020129K4FKED CRCW020129K4FKED-ND
Product Name RES 29.4K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details