Vishay Precision Group Chip Resistor - Surface Mount CRCW0201294RFNED

Description
294 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
294 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201294RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201294RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201294RFNEDTR-ND
294 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

294 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201294RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201294RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201294RFNEDDKR-ND
294 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

294 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201294RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201294RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201294RFNEDCT-ND
294 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

294 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 294 OHM 1/20W 1% 0201 SMD - CRCW0201294RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/20W 1% 0201 SMD
CRCW0201294RFNED
RES 294 OHM 1/20W 1% 0201 SMD CRCW0201294RFNED
RES 294ohm 1/20W 1% 0201 SMD

RES 294ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 294R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3482
Res, Thick Film, 294R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3482
RES, THICK FILM, 294R, 1%, 0.05W, 0201, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 294R, 1%, 0.05W, 0201, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 294 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8438 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 294 Ohm, 50 Mw, 1%; Resistance Vishay
84W8438
Thick Film Resistor, 294 Ohm, 50 Mw, 1%; Resistance Vishay 84W8438
THICK FILM RESISTOR, 294 OHM, 50 mW, 1%; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 294 OHM, 50 mW, 1%; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201294RFNEDTR-ND CRCW0201294RFNED 72W3482 84W8438
Product Name Chip Resistor - Surface Mount RES 294 OHM 1/20W 1% 0201 SMD Res, Thick Film, 294R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 294 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 294 ohms 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details