Vishay Precision Group Chip Resistor - Surface Mount CRCW020128R0FNED

Description
28 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
28 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW020128R0FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020128R0FNED-ND
Chip Resistor - Surface Mount CRCW020128R0FNED-ND
28 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

28 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 28ohms 1% 200ppm - CRCW020128R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 28ohms 1% 200ppm
CRCW020128R0FNED
Thick Film Resistors - SMD 1/20watt 28ohms 1% 200ppm CRCW020128R0FNED
Thick Film Resistors - SMD 1/20watt 28ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 28ohms 1% 200ppm

Supplier's Site
Res, Thick Film, 28R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3473 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3473
Res, Thick Film, 28R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3473
RES, THICK FILM, 28R, 1%, 0.05W, 0201, REEL; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 28R, 1%, 0.05W, 0201, REEL; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 28 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8429 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 28 Ohm, 50 Mw, 1%; Resistance Vishay
84W8429
Thick Film Resistor, 28 Ohm, 50 Mw, 1%; Resistance Vishay 84W8429
THICK FILM RESISTOR, 28 OHM, 50 mW, 1%; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 28 OHM, 50 mW, 1%; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020128R0FNED-ND CRCW020128R0FNED 72W3473 84W8429
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 28ohms 1% 200ppm Res, Thick Film, 28R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 28 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 28 ohms 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details