Vishay Precision Group Chip Resistor - Surface Mount CRCW020128K7FNED

Description
28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020128K7FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020128K7FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020128K7FNEDTR-ND
28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020128K7FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020128K7FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020128K7FNEDDKR-ND
28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020128K7FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020128K7FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020128K7FNEDCT-ND
28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 28.7K OHM 1/20W 1% 0201 SMD - CRCW020128K7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/20W 1% 0201 SMD
CRCW020128K7FNED
RES 28.7K OHM 1/20W 1% 0201 SMD CRCW020128K7FNED
RES 28.7Kohm 1/20W 1% 0201 SMD

RES 28.7Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 28K7, 1%, 0.05W, 0201; Resistance Vishay - 84W8428 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.05W, 0201; Resistance Vishay
84W8428
Res, Thick Film, 28K7, 1%, 0.05W, 0201; Resistance Vishay 84W8428
RES, THICK FILM, 28K7, 1%, 0.05W, 0201; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.05W, 0201; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 28K7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3472 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3472
Res, Thick Film, 28K7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3472
RES, THICK FILM, 28K7, 1%, 0.05W, 0201, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.05W, 0201, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020128K7FNEDTR-ND CRCW020128K7FNED 84W8428 72W3472
Product Name Chip Resistor - Surface Mount RES 28.7K OHM 1/20W 1% 0201 SMD Res, Thick Film, 28K7, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 28K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details