Vishay Intertechnology, Inc. RES 287K OHM 1/20W 1% 0201 SMD CRCW0201287KFNED

Description
RES 287Kohm 1/20W 1% 0201 SMD
Request a Quote
Description
RES 287Kohm 1/20W 1% 0201 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW0201 thick film chip resistor has a resistance value of 287 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 0.05 W and is packaged in a 0201 case size, making it suitable for compact applications. The resistor features pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. It operates within a temperature range of -55°C to +155°C and has an insulation resistance greater than 10^9 Ω. The product is compliant with RoHS standards and is designed for high-volume commercial applications.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW0201 thick film chip resistor has a resistance value of 287 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 0.05 W and is packaged in a 0201 case size, making it suitable for compact applications. The resistor features pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. It operates within a temperature range of -55°C to +155°C and has an insulation resistance greater than 10^9 Ω. The product is compliant with RoHS standards and is designed for high-volume commercial applications.

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/20W 1% 0201 SMD - CRCW0201287KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/20W 1% 0201 SMD
CRCW0201287KFNED
RES 287K OHM 1/20W 1% 0201 SMD CRCW0201287KFNED
RES 287Kohm 1/20W 1% 0201 SMD

RES 287Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201287KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201287KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201287KFNEDTR-ND
287 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

287 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201287KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201287KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201287KFNEDDKR-ND
287 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

287 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201287KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201287KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201287KFNEDCT-ND
287 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

287 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 287K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3477
Res, Thick Film, 287K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3477
RES, THICK FILM, 287K, 1%, 0.05W, 0201, REEL; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 287K, 1%, 0.05W, 0201, REEL; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 287 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8433 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 287 Kohm, 50 Mw, 1%; Resistance Vishay
84W8433
Thick Film Resistor, 287 Kohm, 50 Mw, 1%; Resistance Vishay 84W8433
THICK FILM RESISTOR, 287 KOHM, 50 mW, 1%; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 287 KOHM, 50 mW, 1%; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201287KFNED 541-CRCW0201287KFNEDTR-ND 72W3477 84W8433
Product Name RES 287K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 287K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 287 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 287000 ohms 287000 ohms 287000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details