Vishay Precision Group RES 280 OHM 1/20W 1% 0201 SMD CRCW0201280RFNED

Description
RES 280ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 280ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/20W 1% 0201 SMD - CRCW0201280RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/20W 1% 0201 SMD
CRCW0201280RFNED
RES 280 OHM 1/20W 1% 0201 SMD CRCW0201280RFNED
RES 280ohm 1/20W 1% 0201 SMD

RES 280ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201280RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201280RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201280RFNEDTR-ND
280 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

280 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201280RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201280RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201280RFNEDCT-ND
280 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

280 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201280RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201280RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201280RFNEDDKR-ND
280 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

280 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 280R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3476 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3476
Res, Thick Film, 280R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3476
RES, THICK FILM, 280R, 1%, 0.05W, 0201, REEL; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 280R, 1%, 0.05W, 0201, REEL; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 280R, 1%, 0.05W, 0201; Resistance Vishay - 84W8432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280R, 1%, 0.05W, 0201; Resistance Vishay
84W8432
Res, Thick Film, 280R, 1%, 0.05W, 0201; Resistance Vishay 84W8432
RES, THICK FILM, 280R, 1%, 0.05W, 0201; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 280R, 1%, 0.05W, 0201; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201280RFNED 541-CRCW0201280RFNEDTR-ND 72W3476 84W8432
Product Name RES 280 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 280R, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 280R, 1%, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 280 ohms 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details