Vishay Intertechnology, Inc. RES 280 OHM 1/20W 1% 0201 SMD CRCW0201280RFKED

Description
RES 280ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 280ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/20W 1% 0201 SMD - CRCW0201280RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/20W 1% 0201 SMD
CRCW0201280RFKED
RES 280 OHM 1/20W 1% 0201 SMD CRCW0201280RFKED
RES 280ohm 1/20W 1% 0201 SMD

RES 280ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201280RFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201280RFKED-ND
Chip Resistor - Surface Mount CRCW0201280RFKED-ND
280 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

280 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201280RFKED CRCW0201280RFKED-ND
Product Name RES 280 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details