Vishay Precision Group Chip Resistor - Surface Mount CRCW0201280KFNED

Description
280 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
280 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201280KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201280KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201280KFNEDTR-ND
280 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

280 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201280KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201280KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201280KFNEDCT-ND
280 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

280 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201280KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201280KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201280KFNEDDKR-ND
280 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

280 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 280K OHM 1/20W 1% 0201 SMD - CRCW0201280KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/20W 1% 0201 SMD
CRCW0201280KFNED
RES 280K OHM 1/20W 1% 0201 SMD CRCW0201280KFNED
RES 280Kohm 1/20W 1% 0201 SMD

RES 280Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201280KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201280KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201280KFNED
RES SMD 280K OHM 1% 1/20W 0201

RES SMD 280K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 280K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3475
Res, Thick Film, 280K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3475
RES, THICK FILM, 280K, 1%, 0.05W, 0201, REEL; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 280K, 1%, 0.05W, 0201, REEL; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 280 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8431 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 280 Kohm, 50 Mw, 1%; Resistance Vishay
84W8431
Thick Film Resistor, 280 Kohm, 50 Mw, 1%; Resistance Vishay 84W8431
THICK FILM RESISTOR, 280 KOHM, 50 mW, 1%; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 280 KOHM, 50 mW, 1%; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201280KFNEDTR-ND CRCW0201280KFNED CRCW0201280KFNED 72W3475 84W8431
Product Name Chip Resistor - Surface Mount RES 280K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 280K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 280 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details