Vishay Precision Group Chip Resistor - Surface Mount CRCW020127R4FNED

Description
27.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020127R4FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127R4FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020127R4FNEDTR-ND
27.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020127R4FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127R4FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020127R4FNEDDKR-ND
27.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020127R4FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127R4FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020127R4FNEDCT-ND
27.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 27.4 OHM 1/20W 1% 0201 SMD - CRCW020127R4FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/20W 1% 0201 SMD
CRCW020127R4FNED
RES 27.4 OHM 1/20W 1% 0201 SMD CRCW020127R4FNED
RES 27.4ohm 1/20W 1% 0201 SMD

RES 27.4ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 27R4, 1%, 0.05W, 0201; Resistance Vishay - 84W8423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.05W, 0201; Resistance Vishay
84W8423
Res, Thick Film, 27R4, 1%, 0.05W, 0201; Resistance Vishay 84W8423
RES, THICK FILM, 27R4, 1%, 0.05W, 0201; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 27R4, 1%, 0.05W, 0201; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27R4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3466
Res, Thick Film, 27R4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3466
RES, THICK FILM, 27R4, 1%, 0.05W, 0201, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27R4, 1%, 0.05W, 0201, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020127R4FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020127R4FNED
Resistors - Chip Resistor - Surface Mount CRCW020127R4FNED
RES SMD 27.4 OHM 1% 1/20W 0201

RES SMD 27.4 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW020127R4FNEDTR-ND CRCW020127R4FNED 84W8423 72W3466 CRCW020127R4FNED
Product Name Chip Resistor - Surface Mount RES 27.4 OHM 1/20W 1% 0201 SMD Res, Thick Film, 27R4, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 27R4, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details