Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 27ohms 5% 200ppm CRCW020127R0JNED

Description
Thick Film Resistors - SMD 1/20watt 27ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 27ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 27ohms 5% 200ppm - CRCW020127R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 27ohms 5% 200ppm
CRCW020127R0JNED
Thick Film Resistors - SMD 1/20watt 27ohms 5% 200ppm CRCW020127R0JNED
Thick Film Resistors - SMD 1/20watt 27ohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 27ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020127R0JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127R0JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020127R0JNEDTR-ND
27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020127R0JNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127R0JNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020127R0JNEDDKR-ND
27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020127R0JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127R0JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020127R0JNEDCT-ND
27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020127R0JNED 541-CRCW020127R0JNEDTR-ND
Product Name Thick Film Resistors - SMD 1/20watt 27ohms 5% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details