Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay CRCW020127R0FNED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1617 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1617
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1617
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W1617
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details