Vishay Precision Group Chip Resistor - Surface Mount CRCW020127K4FNED

Description
27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-27.4KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4KABTR-ND
Chip Resistor - Surface Mount 541-27.4KABTR-ND
27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4KABDKR-ND
Chip Resistor - Surface Mount 541-27.4KABDKR-ND
27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4KABCT-ND
Chip Resistor - Surface Mount 541-27.4KABCT-ND
27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 27.4K OHM 1/20W 1% 0201 SMD - CRCW020127K4FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/20W 1% 0201 SMD
CRCW020127K4FNED
RES 27.4K OHM 1/20W 1% 0201 SMD CRCW020127K4FNED
RES 27.4Kohm 1/20W 1% 0201 SMD

RES 27.4Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 27.4 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8421 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 27.4 Kohm, 50 Mw, 1%; Resistance Vishay
84W8421
Thick Film Resistor, 27.4 Kohm, 50 Mw, 1%; Resistance Vishay 84W8421
THICK FILM RESISTOR, 27.4 KOHM, 50 mW, 1%; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 27.4 KOHM, 50 mW, 1%; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27K4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3464 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3464
Res, Thick Film, 27K4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3464
RES, THICK FILM, 27K4, 1%, 0.05W, 0201, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27K4, 1%, 0.05W, 0201, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-27.4KABTR-ND CRCW020127K4FNED 84W8421
Product Name Chip Resistor - Surface Mount RES 27.4K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 27.4 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details