Vishay Precision Group Thick Film Resistors - SMD 1/20watt 27.4Kohms 1% 100ppm CRCW020127K4FKED

Description
Thick Film Resistors - SMD 1/20watt 27.4Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 27.4Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 27.4Kohms 1% 100ppm - CRCW020127K4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 27.4Kohms 1% 100ppm
CRCW020127K4FKED
Thick Film Resistors - SMD 1/20watt 27.4Kohms 1% 100ppm CRCW020127K4FKED
Thick Film Resistors - SMD 1/20watt 27.4Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 27.4Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-27.4KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4KAABDKR-ND
Chip Resistor - Surface Mount 541-27.4KAABDKR-ND
27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4KAABCT-ND
Chip Resistor - Surface Mount 541-27.4KAABCT-ND
27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4KAABTR-ND
Chip Resistor - Surface Mount 541-27.4KAABTR-ND
27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 27K4, 0.05W, 0201; Resistance Vishay - 01X1904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K4, 0.05W, 0201; Resistance Vishay
01X1904
Res, Thick Film, 27K4, 0.05W, 0201; Resistance Vishay 01X1904
RES, THICK FILM, 27K4, 0.05W, 0201; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 27K4, 0.05W, 0201; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020127K4FKED 541-27.4KAABDKR-ND 01X1904
Product Name Thick Film Resistors - SMD 1/20watt 27.4Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 27K4, 0.05W, 0201; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 27400 ohms 27400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details