Vishay Intertechnology, Inc. RES 27K OHM 1/20W 5% 0201 SMD CRCW020127K0JNED

Description
RES 27Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 27Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/20W 5% 0201 SMD - CRCW020127K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/20W 5% 0201 SMD
CRCW020127K0JNED
RES 27K OHM 1/20W 5% 0201 SMD CRCW020127K0JNED
RES 27Kohm 1/20W 5% 0201 SMD

RES 27Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020127K0JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127K0JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020127K0JNEDTR-ND
27 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020127K0JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127K0JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020127K0JNEDCT-ND
27 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020127K0JNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127K0JNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020127K0JNEDDKR-ND
27 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 27K 5% Et7 E3 Rohs Compliant Vishay - 48P7338 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 27K 5% Et7 E3 Rohs Compliant Vishay
48P7338
Crcw0201 200 27K 5% Et7 E3 Rohs Compliant Vishay 48P7338
CRCW0201 200 27K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 27K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020127K0JNED 541-CRCW020127K0JNEDTR-ND 48P7338
Product Name RES 27K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 27K 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 27000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details