Vishay Precision Group Chip Resistor - Surface Mount CRCW020127K0FNED

Description
27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020127K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020127K0FNEDTR-ND
27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020127K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020127K0FNEDDKR-ND
27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020127K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020127K0FNEDCT-ND
27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 27.0K OHM 1/20W 1% 0201 SMD - CRCW020127K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/20W 1% 0201 SMD
CRCW020127K0FNED
RES 27.0K OHM 1/20W 1% 0201 SMD CRCW020127K0FNED
RES 27.0Kohm 1/20W 1% 0201 SMD

RES 27.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 27 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8420 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 27 Kohm, 50 Mw, 1%; Resistance Vishay
84W8420
Thick Film Resistor, 27 Kohm, 50 Mw, 1%; Resistance Vishay 84W8420
THICK FILM RESISTOR, 27 KOHM, 50 mW, 1%; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 27 KOHM, 50 mW, 1%; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3463
Res, Thick Film, 27K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3463
RES, THICK FILM, 27K, 1%, 0.05W, 0201, REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 0.05W, 0201, REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020127K0FNEDTR-ND CRCW020127K0FNED 84W8420 72W3463
Product Name Chip Resistor - Surface Mount RES 27.0K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 27 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 27K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details