Vishay Precision Group RES 274K OHM 1/20W 1% 0201 SMD CRCW0201274KFNED

Description
RES 274Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 274Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/20W 1% 0201 SMD - CRCW0201274KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/20W 1% 0201 SMD
CRCW0201274KFNED
RES 274K OHM 1/20W 1% 0201 SMD CRCW0201274KFNED
RES 274Kohm 1/20W 1% 0201 SMD

RES 274Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-274KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274KABCT-ND
Chip Resistor - Surface Mount 541-274KABCT-ND
274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274KABDKR-ND
Chip Resistor - Surface Mount 541-274KABDKR-ND
274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274KABTR-ND
Chip Resistor - Surface Mount 541-274KABTR-ND
274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201274KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201274KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201274KFNED
RES SMD 274K OHM 1% 1/20W 0201

RES SMD 274K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 274K, 1%, 0.05W, 0201; Resistance Vishay - 84W8425 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274K, 1%, 0.05W, 0201; Resistance Vishay
84W8425
Res, Thick Film, 274K, 1%, 0.05W, 0201; Resistance Vishay 84W8425
RES, THICK FILM, 274K, 1%, 0.05W, 0201; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 274K, 1%, 0.05W, 0201; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 274K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3469
Res, Thick Film, 274K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3469
RES, THICK FILM, 274K, 1%, 0.05W, 0201, REEL; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 274K, 1%, 0.05W, 0201, REEL; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201274KFNED 541-274KABCT-ND CRCW0201274KFNED 84W8425 72W3469
Product Name RES 274K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 274K, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 274K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 274000 ohms 274000 ohms 274000 ohms 274000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details