Vishay Precision Group Chip Resistor - Surface Mount CRCW0201274KFKED

Description
274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-274KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274KAABTR-ND
Chip Resistor - Surface Mount 541-274KAABTR-ND
274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274KAABDKR-ND
Chip Resistor - Surface Mount 541-274KAABDKR-ND
274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274KAABCT-ND
Chip Resistor - Surface Mount 541-274KAABCT-ND
274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

274 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 274K OHM 1/20W 1% 0201 SMD - CRCW0201274KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/20W 1% 0201 SMD
CRCW0201274KFKED
RES 274K OHM 1/20W 1% 0201 SMD CRCW0201274KFKED
RES 274Kohm 1/20W 1% 0201 SMD

RES 274Kohm 1/20W 1% 0201 SMD

Supplier's Site
Crcw0201 100 274K 1% Et7 E3 Rohs Compliant Vishay - 01X1907 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 274K 1% Et7 E3 Rohs Compliant Vishay
01X1907
Crcw0201 100 274K 1% Et7 E3 Rohs Compliant Vishay 01X1907
CRCW0201 100 274K 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 274K 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-274KAABTR-ND CRCW0201274KFKED 01X1907
Product Name Chip Resistor - Surface Mount RES 274K OHM 1/20W 1% 0201 SMD Crcw0201 100 274K 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details