Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201270KJNED

Description
270 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
270 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201270KJNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201270KJNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201270KJNEDTR-ND
270 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

270 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201270KJNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201270KJNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201270KJNEDCT-ND
270 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

270 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 270K OHM 1/20W 5% 0201 SMD - CRCW0201270KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/20W 5% 0201 SMD
CRCW0201270KJNED
RES 270K OHM 1/20W 5% 0201 SMD CRCW0201270KJNED
RES 270Kohm 1/20W 5% 0201 SMD

RES 270Kohm 1/20W 5% 0201 SMD

Supplier's Site
Crcw0201 200 270K 5% Et7 E3 Rohs Compliant Vishay - 48P7341 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 270K 5% Et7 E3 Rohs Compliant Vishay
48P7341
Crcw0201 200 270K 5% Et7 E3 Rohs Compliant Vishay 48P7341
CRCW0201 200 270K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 270K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0201270KJNEDTR-ND CRCW0201270KJNED 48P7341
Product Name Chip Resistor - Surface Mount RES 270K OHM 1/20W 5% 0201 SMD Crcw0201 200 270K 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers