Vishay Precision Group Chip Resistor - Surface Mount CRCW0201270KFNED

Description
270 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201270KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201270KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201270KFNEDTR-ND
270 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

270 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201270KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201270KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201270KFNEDDKR-ND
270 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

270 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201270KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201270KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201270KFNEDCT-ND
270 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

270 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 270K OHM 1/20W 1% 0201 SMD - CRCW0201270KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/20W 1% 0201 SMD
CRCW0201270KFNED
RES 270K OHM 1/20W 1% 0201 SMD CRCW0201270KFNED
RES 270Kohm 1/20W 1% 0201 SMD

RES 270Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 270 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8424 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 270 Kohm, 50 Mw, 1%; Resistance Vishay
84W8424
Thick Film Resistor, 270 Kohm, 50 Mw, 1%; Resistance Vishay 84W8424
THICK FILM RESISTOR, 270 KOHM, 50 mW, 1%; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 270 KOHM, 50 mW, 1%; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 270K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3467 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3467
Res, Thick Film, 270K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3467
RES, THICK FILM, 270K, 1%, 0.05W, 0201, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.05W, 0201, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201270KFNEDTR-ND CRCW0201270KFNED 84W8424 72W3467
Product Name Chip Resistor - Surface Mount RES 270K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 270 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 270K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details