Vishay Precision Group Chip Resistor - Surface Mount CRCW020126R1FNED

Description
26.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
26.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020126R1FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020126R1FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020126R1FNEDTR-ND
26.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

26.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020126R1FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020126R1FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020126R1FNEDDKR-ND
26.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

26.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020126R1FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020126R1FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020126R1FNEDCT-ND
26.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

26.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 26.1 OHM 1/20W 1% 0201 SMD - CRCW020126R1FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/20W 1% 0201 SMD
CRCW020126R1FNED
RES 26.1 OHM 1/20W 1% 0201 SMD CRCW020126R1FNED
RES 26.1ohm 1/20W 1% 0201 SMD

RES 26.1ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 26R1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3457 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3457
Res, Thick Film, 26R1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3457
RES, THICK FILM, 26R1, 1%, 0.05W, 0201, REEL; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26R1, 1%, 0.05W, 0201, REEL; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 26.1 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8414 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 26.1 Ohm, 50 Mw, 1%; Resistance Vishay
84W8414
Thick Film Resistor, 26.1 Ohm, 50 Mw, 1%; Resistance Vishay 84W8414
THICK FILM RESISTOR, 26.1 OHM, 50 mW, 1%; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 26.1 OHM, 50 mW, 1%; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020126R1FNEDTR-ND CRCW020126R1FNED 72W3457 84W8414
Product Name Chip Resistor - Surface Mount RES 26.1 OHM 1/20W 1% 0201 SMD Res, Thick Film, 26R1, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 26.1 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers