Vishay Precision Group Chip Resistor - Surface Mount CRCW020126K7FNED

Description
26.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
26.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020126K7FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020126K7FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020126K7FNEDTR-ND
26.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

26.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020126K7FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020126K7FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020126K7FNEDDKR-ND
26.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

26.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020126K7FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020126K7FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020126K7FNEDCT-ND
26.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

26.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 26.7K OHM 1/20W 1% 0201 SMD - CRCW020126K7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/20W 1% 0201 SMD
CRCW020126K7FNED
RES 26.7K OHM 1/20W 1% 0201 SMD CRCW020126K7FNED
RES 26.7Kohm 1/20W 1% 0201 SMD

RES 26.7Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020126K7FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020126K7FNED
Resistors - Chip Resistor - Surface Mount CRCW020126K7FNED
RES SMD 26.7K OHM 1% 1/20W 0201

RES SMD 26.7K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 26K7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3456 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3456
Res, Thick Film, 26K7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3456
RES, THICK FILM, 26K7, 1%, 0.05W, 0201, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26K7, 1%, 0.05W, 0201, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 26K7, 1%, 0.05W, 0201; Resistance Vishay - 84W8413 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.05W, 0201; Resistance Vishay
84W8413
Res, Thick Film, 26K7, 1%, 0.05W, 0201; Resistance Vishay 84W8413
RES, THICK FILM, 26K7, 1%, 0.05W, 0201; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 26K7, 1%, 0.05W, 0201; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW020126K7FNEDTR-ND CRCW020126K7FNED CRCW020126K7FNED 72W3456 84W8413
Product Name Chip Resistor - Surface Mount RES 26.7K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 26K7, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 26K7, 1%, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details