Vishay Precision Group RES 26.1K OHM 1/20W 1% 0201 SMD CRCW020126K1FNED

Description
RES 26.1Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 26.1Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/20W 1% 0201 SMD - CRCW020126K1FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/20W 1% 0201 SMD
CRCW020126K1FNED
RES 26.1K OHM 1/20W 1% 0201 SMD CRCW020126K1FNED
RES 26.1Kohm 1/20W 1% 0201 SMD

RES 26.1Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020126K1FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020126K1FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020126K1FNEDTR-ND
26.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

26.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020126K1FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020126K1FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020126K1FNEDDKR-ND
26.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

26.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020126K1FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020126K1FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020126K1FNEDCT-ND
26.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

26.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 26.1 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8412 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 26.1 Kohm, 50 Mw, 1%; Resistance Vishay
84W8412
Thick Film Resistor, 26.1 Kohm, 50 Mw, 1%; Resistance Vishay 84W8412
THICK FILM RESISTOR, 26.1 KOHM, 50 mW, 1%; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 26.1 KOHM, 50 mW, 1%; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 26K1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3455
Res, Thick Film, 26K1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3455
RES, THICK FILM, 26K1, 1%, 0.05W, 0201, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26K1, 1%, 0.05W, 0201, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020126K1FNED 541-CRCW020126K1FNEDTR-ND 84W8412
Product Name RES 26.1K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 26.1 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 26100 ohms 26100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
3 suppliers