Vishay Precision Group RES 261K OHM 1/20W 1% 0201 SMD CRCW0201261KFNED

Description
RES 261Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 261Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/20W 1% 0201 SMD - CRCW0201261KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/20W 1% 0201 SMD
CRCW0201261KFNED
RES 261K OHM 1/20W 1% 0201 SMD CRCW0201261KFNED
RES 261Kohm 1/20W 1% 0201 SMD

RES 261Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201261KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201261KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201261KFNEDTR-ND
261 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

261 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201261KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201261KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201261KFNEDDKR-ND
261 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

261 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201261KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201261KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201261KFNEDCT-ND
261 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

261 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 261K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 261K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3459
Res, Thick Film, 261K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3459
RES, THICK FILM, 261K, 1%, 0.05W, 0201, REEL; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 261K, 1%, 0.05W, 0201, REEL; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 261 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8416 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 261 Kohm, 50 Mw, 1%; Resistance Vishay
84W8416
Thick Film Resistor, 261 Kohm, 50 Mw, 1%; Resistance Vishay 84W8416
THICK FILM RESISTOR, 261 KOHM, 50 mW, 1%; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 261 KOHM, 50 mW, 1%; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201261KFNED 541-CRCW0201261KFNEDTR-ND 72W3459 84W8416
Product Name RES 261K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 261K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 261 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 261000 ohms 261000 ohms 261000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details