Vishay Precision Group Chip Resistor - Surface Mount CRCW020125R5FNED

Description
25.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
25.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020125R5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020125R5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020125R5FNEDTR-ND
25.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

25.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020125R5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020125R5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020125R5FNEDDKR-ND
25.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

25.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020125R5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020125R5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020125R5FNEDCT-ND
25.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

25.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 25.5 OHM 1/20W 1% 0201 SMD - CRCW020125R5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/20W 1% 0201 SMD
CRCW020125R5FNED
RES 25.5 OHM 1/20W 1% 0201 SMD CRCW020125R5FNED
RES 25.5ohm 1/20W 1% 0201 SMD

RES 25.5ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 25R5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3452 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25R5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3452
Res, Thick Film, 25R5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3452
RES, THICK FILM, 25R5, 1%, 0.05W, 0201, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 25R5, 1%, 0.05W, 0201, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 25.5 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8409 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 25.5 Ohm, 50 Mw, 1%; Resistance Vishay
84W8409
Thick Film Resistor, 25.5 Ohm, 50 Mw, 1%; Resistance Vishay 84W8409
THICK FILM RESISTOR, 25.5 OHM, 50 mW, 1%; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 25.5 OHM, 50 mW, 1%; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020125R5FNEDTR-ND CRCW020125R5FNED 72W3452 84W8409
Product Name Chip Resistor - Surface Mount RES 25.5 OHM 1/20W 1% 0201 SMD Res, Thick Film, 25R5, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 25.5 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details