Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020125K5FKED

Description
RES SMD 25.5K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 25.5K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020125K5FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020125K5FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020125K5FKEDCT-ND
RES SMD 25.5K OHM 1% 1/20W 0201

RES SMD 25.5K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020125K5FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020125K5FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020125K5FKEDTR-ND
25.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

25.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020125K5FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020125K5FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020125K5FKEDDKR-ND
RES SMD 25.5K OHM 1% 1/20W 0201

RES SMD 25.5K OHM 1% 1/20W 0201

Buy Now Datasheet
RES 25.5K OHM 1/20W 1% 0201 SMD - CRCW020125K5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/20W 1% 0201 SMD
CRCW020125K5FKED
RES 25.5K OHM 1/20W 1% 0201 SMD CRCW020125K5FKED
RES 25.5Kohm 1/20W 1% 0201 SMD

RES 25.5Kohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW020125K5FKEDCT-ND CRCW020125K5FKED
Product Name Chip Resistor - Surface Mount RES 25.5K OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details