RES 255Kohm 1/20W 1% 0201 SMD
255 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES, THICK FILM, 255K, 1%, 0.05W, 0201, REEL; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 255 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW0201255KFNED | 541-CRCW0201255KFNEDTR-ND | 72W3453 | 27W3783 |
| Product Name | RES 255K OHM 1/20W 1% 0201 SMD | Chip Resistor - Surface Mount | Res, Thick Film, 255K, 1%, 0.05W, 0201, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 255 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201 | 0201; 0201 | 0201; 0201 [0603 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 255000 ohms | 255000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 20 watts | 0.0500 watts | 0.0500 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |