Vishay Intertechnology, Inc. RES 24 OHM 1/20W 5% 0201 SMD CRCW020124R0JNED

Description
RES 24ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 24ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/20W 5% 0201 SMD - CRCW020124R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/20W 5% 0201 SMD
CRCW020124R0JNED
RES 24 OHM 1/20W 5% 0201 SMD CRCW020124R0JNED
RES 24ohm 1/20W 5% 0201 SMD

RES 24ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020124R0JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020124R0JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020124R0JNEDTR-ND
24 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020124R0JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020124R0JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020124R0JNEDCT-ND
24 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020124R0JNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020124R0JNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020124R0JNEDDKR-ND
24 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020124R0JNED 541-CRCW020124R0JNEDTR-ND
Product Name RES 24 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details