Vishay Precision Group Thick Film Resistors - SMD 1/20watt 24.9Kohms 1% 200ppm CRCW020124K9FNED

Description
Thick Film Resistors - SMD 1/20watt 24.9Kohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 24.9Kohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 24.9Kohms 1% 200ppm - CRCW020124K9FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 24.9Kohms 1% 200ppm
CRCW020124K9FNED
Thick Film Resistors - SMD 1/20watt 24.9Kohms 1% 200ppm CRCW020124K9FNED
Thick Film Resistors - SMD 1/20watt 24.9Kohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 24.9Kohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020124K9FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020124K9FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020124K9FNEDTR-ND
24.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020124K9FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020124K9FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020124K9FNEDCT-ND
24.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020124K9FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020124K9FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020124K9FNEDDKR-ND
24.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020124K9FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020124K9FNED
Resistors - Chip Resistor - Surface Mount CRCW020124K9FNED
RES SMD 24.9K OHM 1% 1/20W 0201

RES SMD 24.9K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 24K9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3442
Res, Thick Film, 24K9, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3442
RES, THICK FILM, 24K9, 1%, 0.05W, 0201, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.05W, 0201, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 24.9 Kohm, 50 Mw, 1%; Resistance Vishay - 60R6915 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 24.9 Kohm, 50 Mw, 1%; Resistance Vishay
60R6915
Thick Film Resistor, 24.9 Kohm, 50 Mw, 1%; Resistance Vishay 60R6915
THICK FILM RESISTOR, 24.9 KOHM, 50 mW, 1%; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 24.9 KOHM, 50 mW, 1%; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020124K9FNED 541-CRCW020124K9FNEDTR-ND CRCW020124K9FNED 72W3442
Product Name Thick Film Resistors - SMD 1/20watt 24.9Kohms 1% 200ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 24K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 24900 ohms 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers