The Vishay CRCW0201 thick film chip resistor is a high-volume product designed for commercial applications. It features a resistance value of 24.9 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.05 W and is suitable for a maximum operating voltage of 30 V. It is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The operating temperature range is from -55 °C to +155 °C, and it has an insulation resistance greater than 10^9 Ω. This resistor is compliant with RoHS standards and is packaged in tape for easy handling in automated assembly processes.
24.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
24.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
24.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Thick Film Resistors - SMD 1/20watt 24.9Kohms 1% 100ppm
RES, THICK FILM, 24K9, 0.05W, 0201; Resistance:24.9kohm;
RES, 24K9, 1%, 0.05W, THICK FILM, SMD; Resistance:24.9kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-24.9KAABCT-ND | CRCW020124K9FKED | 01X1888 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/20watt 24.9Kohms 1% 100ppm | Res, Thick Film, 24K9, 0.05W, 0201; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD) | 0201; 0201 [0603 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |