Vishay Precision Group Chip Resistor - Surface Mount CRCW020124K3FNED

Description
24.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
24.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020124K3FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020124K3FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020124K3FNEDTR-ND
24.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020124K3FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020124K3FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020124K3FNEDCT-ND
24.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020124K3FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020124K3FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020124K3FNEDDKR-ND
24.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 24.3K OHM 1/20W 1% 0201 SMD - CRCW020124K3FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/20W 1% 0201 SMD
CRCW020124K3FNED
RES 24.3K OHM 1/20W 1% 0201 SMD CRCW020124K3FNED
RES 24.3Kohm 1/20W 1% 0201 SMD

RES 24.3Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020124K3FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020124K3FNED
Resistors - Chip Resistor - Surface Mount CRCW020124K3FNED
RES SMD 24.3K OHM 1% 1/20W 0201

RES SMD 24.3K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 24K3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3441 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3441
Res, Thick Film, 24K3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3441
RES, THICK FILM, 24K3, 1%, 0.05W, 0201, REEL; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K3, 1%, 0.05W, 0201, REEL; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 24.3 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8400 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 24.3 Kohm, 50 Mw, 1%; Resistance Vishay
84W8400
Thick Film Resistor, 24.3 Kohm, 50 Mw, 1%; Resistance Vishay 84W8400
THICK FILM RESISTOR, 24.3 KOHM, 50 mW, 1%; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 24.3 KOHM, 50 mW, 1%; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020124K3FNEDTR-ND CRCW020124K3FNED CRCW020124K3FNED 72W3441
Product Name Chip Resistor - Surface Mount RES 24.3K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 24K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details